HARWIN 6 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold M80-6110645

Description
Complete kit: Female receptacle Single Row straight cable housing and 6 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Single Row straight cable housing and 6 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold - M80-6110645 - Harwin Plc
Portsmouth, United Kingdom
6 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold
M80-6110645
6 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold M80-6110645
Complete kit: Female receptacle Single Row straight cable housing and 6 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Single Row straight cable housing and 6 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches.
  • Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
6 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0072 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0072
6 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0072
6 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

6 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-6110645 76X0072
Product Name 6 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold 6 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details
Minitek ® - 10075024-F01-18ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details