HARWIN 4 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold M80-6110445

Description
Complete kit: Female receptacle Single Row straight cable housing and 4 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Single Row straight cable housing and 4 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold - M80-6110445 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold
M80-6110445
4 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold M80-6110445
Complete kit: Female receptacle Single Row straight cable housing and 4 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Single Row straight cable housing and 4 straight signal contacts. Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches.
  • Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
4 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0070 - Newark, An Avnet Company
Chicago, IL, United States
4 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0070
4 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0070
4 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

4 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-6110445 76X0070
Product Name 4 Pos. Female Receptacle SIL 22 AWG Straight Cable Connector Kit, for Latches, Gold 4 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers