HARWIN 2 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-6110245

Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-6110245 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-6110245
2 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-6110245
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 2 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2585-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2585-ND
Free Hanging, Panel Mount 952-2585-ND
2 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

2 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
2 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0069 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0069
2 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0069
2 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

2 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-6110245 952-2585-ND 76X0069
Product Name 2 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 2 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data