2+2 POS. MALE DIL VERTICAL THROU
2+2 Pos. Male DIL Vertical Throughboard Conn. 101Lok RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5T20422ME | 952-M80-5T20422ME-ND | 52Y8728 |
| Product Name | 2+2 Pos. Male DIL Vertical Throughboard Conn. 101Lok | Headers, Male Pins | 2+2 Pos. Male Dil Vertical Throughboard Conn. 101Lok Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # | |
| Connector Type | Header Connector; Header |