"Connector Header Through Hole 50 position 0.079"" (2.00mm)"
25+25 Pos. Male DIL Vertical Throughboard Conn. 101Lok RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5T15042MC | 952-3834-ND | 27T4479 |
| Product Name | 25+25 Pos. Male DIL Vertical Throughboard Conn. 101Lok | Headers, Male Pins | 25+25 Pos. Male Dil Vertical Throughboard Conn. 101Lok Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 50 # | 50 # | |
| Connector Type | Header Connector; Header |