"Connector Header Through Hole 34 position 0.079"" (2.00mm)"
17+17 POS. MALE DIL VERTICAL THROUGHBOARD CONN. 101LOK
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5T13405ME | 952-M80-5T13405ME-ND | 47AK6764 |
| Product Name | 17+17 Pos. Male DIL Vertical Throughboard Conn. 101Lok | Headers, Male Pins | 17+17 Pos. Male Dil Vertical Throughboard Conn. 101Lok Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 34 # | 34 # | |
| Connector Type | Header Connector; Header |