HARWIN 13+13 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T12642MC

Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical Throughboard Conn. 101Lok - M80-5T12642MC - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical Throughboard Conn. 101Lok
M80-5T12642MC
13+13 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T12642MC
Double Row, 3mm PC Tail connector with 101Lok retainers - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok retainers - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1283-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1283-5-ND
Headers, Male Pins 952-1283-5-ND
"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5T12642MC 952-1283-5-ND
Product Name 13+13 Pos. Male DIL Vertical Throughboard Conn. 101Lok Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details