HARWIN 12+12 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5T12442M3

Description
Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 24 contacts (12+12). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 24 contacts (12+12). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5T12442M3 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5T12442M3
12+12 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5T12442M3
Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 24 contacts (12+12). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 24 contacts (12+12).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5T12442M3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5T12442M3-ND
Headers, Male Pins M80-5T12442M3-ND
"Connector Header Through Hole 24 position 0.079"" (2.00mm)"

"Connector Header Through Hole 24 position 0.079"" (2.00mm)"

Buy Now Datasheet
12+12 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4302 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4302
12+12 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4302
12+12 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

12+12 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5T12442M3 M80-5T12442M3-ND 76Y4302
Product Name 12+12 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 12+12 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 24 # 24 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26662-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details