HARWIN 10+10 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T12042ME

Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount jackscrews. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount jackscrews. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical Throughboard Conn. 101Lok - M80-5T12042ME - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical Throughboard Conn. 101Lok
M80-5T12042ME
10+10 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T12042ME
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount jackscrews. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount jackscrews.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5T12042ME-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5T12042ME-ND
Headers, Male Pins 952-M80-5T12042ME-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5T12042ME 952-M80-5T12042ME-ND
Product Name 10+10 Pos. Male DIL Vertical Throughboard Conn. 101Lok Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98002-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details