HARWIN 10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5T12042M3

Description
Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5T12042M3 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5T12042M3
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5T12042M3
Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5T12042M3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5T12042M3-ND
Headers, Male Pins 952-M80-5T12042M3-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
10+10 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Harwin - 90AH0567 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Harwin
90AH0567
10+10 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Harwin 90AH0567
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews

10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5T12042M3 952-M80-5T12042M3-ND 90AH0567
Product Name 10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 10+10 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Receptacles, Female Sockets - A28759-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details