HARWIN 20+4 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews M80-5T12005M2-02-331-02-331

Description
Jackscrews + 3.5mm board mount (with slotted nuts), 20 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Jackscrews + 3.5mm board mount (with slotted nuts), 20 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+4 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews - M80-5T12005M2-02-331-02-331 - Harwin Plc
Portsmouth, United Kingdom
20+4 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews
M80-5T12005M2-02-331-02-331
20+4 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews M80-5T12005M2-02-331-02-331
Jackscrews + 3.5mm board mount (with slotted nuts), 20 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Jackscrews + 3.5mm board mount (with slotted nuts), 20 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts.
  • Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5T12005M2-02-331-02-331-ND - DigiKey
Thief River Falls, MN, United States
Connector Header position

Connector Header position

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5T12005M2-02-331-02-331 M80-5T12005M2-02-331-02-331-ND
Product Name 20+4 Pos. Male Signal+Power Vertical Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Current Rating 20.0 amps 2.2 to 20.0 amps
Contact Pitch 2 to 4 mm (0.0787 to 0.1575 inch)
Number of Contacts 20 # 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-132LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers