"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
5+5 POS. MALE DIL VERTICAL THROUGHBOARD CONN. 101LOK
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5T11042ME | 952-M80-5T11042ME-ND | 47AK6762 |
| Product Name | 5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok | Headers, Male Pins | 5+5 Pos. Male Dil Vertical Throughboard Conn. 101Lok Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # | |
| Connector Type | Header Connector; Header |