HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T11042MC

Description
Double Row, 3mm PC Tail connector with 101Lok retainers – 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok retainers – 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok - M80-5T11042MC - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok
M80-5T11042MC
5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T11042MC
Double Row, 3mm PC Tail connector with 101Lok retainers – 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok retainers – 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1279-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1279-5-ND
Headers, Male Pins 952-1279-5-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin - 08R2464 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin
08R2464
Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin 08R2464
WIRE-BOARD CONNECTOR, MALE 10 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 10 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5T11042MC 952-1279-5-ND 08R2464
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok Headers, Male Pins Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data