HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T11005ME

Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount jackscrews. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount jackscrews. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok - M80-5T11005ME - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok
M80-5T11005ME
5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok M80-5T11005ME
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount jackscrews. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount stud + slotted nuts supplied loose - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount jackscrews.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5T11005ME-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5T11005ME-ND
Headers, Male Pins 952-M80-5T11005ME-ND
5+5 POS. MALE DIL VERTICAL THROU

5+5 POS. MALE DIL VERTICAL THROU

Buy Now Datasheet
5+5 Pos. Male Dil Vertical Throughboard Conn. 101Lok Harwin - 47AK6761 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Vertical Throughboard Conn. 101Lok Harwin
47AK6761
5+5 Pos. Male Dil Vertical Throughboard Conn. 101Lok Harwin 47AK6761
5+5 POS. MALE DIL VERTICAL THROUGHBOARD CONN. 101LOK

5+5 POS. MALE DIL VERTICAL THROUGHBOARD CONN. 101LOK

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5T11005ME 952-M80-5T11005ME-ND 47AK6761
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. 101Lok Headers, Male Pins 5+5 Pos. Male Dil Vertical Throughboard Conn. 101Lok Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RJ45 Connectors - 100616-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
8 suppliers
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details