"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, MALE, 8 POSITION, 2MM; Connector Systems:Wire-to-Boar
4+4 POS. MALE DIL VERTICAL THROUGHBOARD CONN. 101
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-5T10842MC | 952-1278-5-ND | 08R2463 | 09AK5976 |
| Product Name | 4+4 Pos. Male DIL Vertical Throughboard Conn. 101Lok | Headers, Male Pins | Wire-Board Connector, Male, 8 Position, 2Mm; Connector Systems Harwin | 4+4 Pos. Male Dil Vertical Throughboard Conn. 101 Harwin |
| Gender | Male / Plug | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 8 # | 8 # | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |