"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
3+3 Pos. Male DIL Vertical Throughboard Conn. 101Lok RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5T10642ME | M80-5T10642ME-ND | 52AC5385 |
| Product Name | 3+3 Pos. Male DIL Vertical Throughboard Conn. 101Lok | Headers, Male Pins | 3+3 Pos. Male Dil Vertical Throughboard Conn. 101Lok Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | 6 # | |
| Connector Type | Header Connector; Header |