"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 4 POSITION, 2, THROUGH HOLE; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5T10442MC | 952-3424-ND | 27T4440 |
| Product Name | 2+2 Pos. Male DIL Vertical Throughboard Conn. 101Lok | Headers, Male Pins | Connector, Plug, 4 Position, 2, Through Hole; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # | |
| Connector Type | Header Connector; Header | Wire to Board Connector |