Connector Header position
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5S24422M3 | M80-5S24422M3-ND |
| Product Name | 22+22 Pos. Male Plug DIL Right-Angle SMT Connector, Jackscrews, Gold+Tin/Lead | Headers, Male Pins |
| Gender | Male / Plug | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 44 # | 44 # |
| Connector Type | Header Connector; Header |