HARWIN Wire To Board Connector Header, 26 Position, 2Row; Connector Systems Harwin M80-5S22605MQ

Description
WIRE TO BOARD CONNECTOR HEADER, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR HEADER, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector Header, 26 Position, 2Row; Connector Systems Harwin - 59T4411 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector Header, 26 Position, 2Row; Connector Systems Harwin
59T4411
Wire To Board Connector Header, 26 Position, 2Row; Connector Systems Harwin 59T4411
WIRE TO BOARD CONNECTOR HEADER, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR HEADER, 26 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59T4411
Product Name Wire To Board Connector Header, 26 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XH4A Half-pitch Low-profile Stacking Connectors - XH4A-6035-2A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers