"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"
WIRE TO BOARD CONNECTOR HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5S22005MQ | 952-1677-ND | 59T4410 |
| Product Name | 10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews | Headers, Male Pins | Wire To Board Connector Header, 20 Position, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # | |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector |