"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"
WIRE TO BOARD CONNECTOR HEADER, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1676-ND | 59T4409 |
| Product Name | Headers, Male Pins | Wire To Board Connector Header, 14 Position, 2Row; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 800 volts |