HARWIN 5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5S21042MQ

Description
Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5S21042MQ - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5S21042MQ
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5S21042MQ
Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5S21042MQ-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5S21042MQ-ND
Headers, Male Pins M80-5S21042MQ-ND
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 87X4139 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
87X4139
5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 87X4139
5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5S21042MQ M80-5S21042MQ-ND 87X4139
Product Name 5+5 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 5+5 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-016LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details