"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
04+04 WAY MALE SMT HORIZ W/STR ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5S20842MQ | M80-5S20842MQ-ND | 76Y4287 |
| Product Name | 4+4 Pos. Male DIL Horizontal SMT Conn. Jackscrews | Headers, Male Pins | 04+04 Way Male Smt Horiz W/str Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 8 # | 8 # | |
| Connector Type | Header Connector; Header |