HARWIN Headers, Male Pins M80-5S20805MQ

Description
"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1674-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1674-ND
Headers, Male Pins 952-1674-ND
"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire To Board Connector Header, 8 Position, 2Row; Connector Systems Harwin - 59T4407 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector Header, 8 Position, 2Row; Connector Systems Harwin
59T4407
Wire To Board Connector Header, 8 Position, 2Row; Connector Systems Harwin 59T4407
WIRE TO BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1674-ND 59T4407
Product Name Headers, Male Pins Wire To Board Connector Header, 8 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Surface Mount, Right Angle
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Screw Connectors - 36-7689-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A55200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details