HARWIN 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5S20642MQ

Description
Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5S20642MQ - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5S20642MQ
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5S20642MQ
Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount horizontal connector, Jackscrews (internal) and Surface Mount hold-down tabs - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. For spare SMT hold-down retaining nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5S20642MQ-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5S20642MQ-ND
Headers, Male Pins M80-5S20642MQ-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 76Y4285 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
76Y4285
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 76Y4285
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5S20642MQ M80-5S20642MQ-ND 76Y4285
Product Name 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50016-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details