10+10 POS. MALE DIL VERTICAL SMT
10+10 Pos. Male DIL Vertical SMT Conn. 101Lok
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5S12042MC | 952-M80-5S12042MC-ND | 90AH0558 |
| Product Name | 10+10 Pos. Male DIL Vertical SMT Conn. 101Lok | Headers, Male Pins | 10+10 Pos. Male Dil Vertical Smt Conn. 101Lok Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # | |
| Connector Type | Header Connector; Header |