M80-5L24242MA -- 21+21 POS. MALE DIL HORIZONTAL THROUGHBOARD CONN. REVERSE FIX
Harwin Plc21+21 Pos. Male DIL Horizontal Throughboard Conn. Reverse FixM80-5L24242MA
Description
Double Row, 4.5mm PC Tail connector with Reverse fix jackscrews (slotted head) – 42 contacts (21+21).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Harwin Plc
Done
Datasheet
Description
Double Row, 4.5mm PC Tail connector with Reverse fix jackscrews (slotted head) – 42 contacts (21+21).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
21+21 Pos. Male DIL Horizontal Throughboard Conn. Reverse Fix
M80-5L24242MA
21+21 Pos. Male DIL Horizontal Throughboard Conn. Reverse Fix
M80-5L24242MA
Double Row, 4.5mm PC Tail connector with Reverse fix jackscrews (slotted head) – 42 contacts (21+21).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Double Row, 4.5mm PC Tail connector with Reverse fix jackscrews (slotted head) – 42 contacts (21+21).
Gold finish on contact area, Tin finish on termination.
For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-5L24242MA
Product Name
21+21 Pos. Male DIL Horizontal Throughboard Conn. Reverse Fix