HARWIN 25+25 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L15042MC

Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L15042MC - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L15042MC
25+25 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L15042MC
Double Row, 3mm PC Tail connector with 101Lok retainers - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok retainers - 50 contacts (25+25).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3832-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3832-ND
Headers, Male Pins 952-3832-ND
"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"

Buy Now Datasheet
25+25 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin - 27T4438 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
27T4438
25+25 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin 27T4438
25+25 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

25+25 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5L15042MC 952-3832-ND 27T4438
Product Name 25+25 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins 25+25 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details