HARWIN 17+17 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L13442MC

Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L13442MC - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L13442MC
17+17 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L13442MC
Double Row, 3mm PC Tail connector with 101Lok retainers - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok retainers - 34 contacts (17+17).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1292-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1292-5-ND
Headers, Male Pins 952-1292-5-ND
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5L13442MC 952-1292-5-ND
Product Name 17+17 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PWRBLADE HEADER - VERTICAL - 51700-10300403AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50018-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details