HARWIN Wire-Board Connector, Male 26 Position, 2Mm; Connector Systems Harwin M80-5L12642MC

Description
WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Male 26 Position, 2Mm; Connector Systems Harwin - 08R2460 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 26 Position, 2Mm; Connector Systems Harwin
08R2460
Wire-Board Connector, Male 26 Position, 2Mm; Connector Systems Harwin 08R2460
WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 26 POSITION, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R2460
Product Name Wire-Board Connector, Male 26 Position, 2Mm; Connector Systems Harwin
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA1V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88357830 - Radwell International
Specs
Geometry Straight
Voltage Rating 45 volts
View Details