"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"
10+10 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5L12042MD | M80-5L12042MD-ND | 76Y4279 |
| Product Name | 10+10 Pos. Male DIL Horizontal Throughboard Conn. 101Lok | Headers, Male Pins | 10+10 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # | |
| Connector Type | Header Connector; Header |