HARWIN 7+7 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L11442MD

Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L11442MD - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L11442MD
7+7 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L11442MD
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5L11442MD-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5L11442MD-ND
Headers, Male Pins M80-5L11442MD-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin - 76Y4276 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
76Y4276
7+7 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin 76Y4276
7+7 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

7+7 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5L11442MD M80-5L11442MD-ND 76Y4276
Product Name 7+7 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins 7+7 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10001602AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details