"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, MALE 12POS, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5L11242MC | 952-1288-5-ND | 08R2457 |
| Product Name | 6+6 Pos. Male DIL Horizontal Throughboard Conn. 101Lok | Headers, Male Pins | Wire-Board Connector, Male 12Pos, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 12 # | 12 # | |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector |