"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
6+6 POS. MALE DIL HORIZONTAL THROUG
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5L11205M5 | 952-M80-5L11205M5-ND | 90AH0551 |
| Product Name | 6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins | 6+6 Pos. Male Dil Horizontal Throug Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 12 # | 12 # | |
| Connector Type | Header Connector; Header |