HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L11042MC

Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L11042MC - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L11042MC
5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L11042MC
Double Row, 3mm PC Tail connector with 101Lok retainers - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok retainers - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1287-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1287-5-ND
Headers, Male Pins 952-1287-5-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin - 08R2456 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin
08R2456
Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin 08R2456
WIRE-BOARD CONNECTOR, MALE 10 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 10 POSITION, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5L11042MC 952-1287-5-ND 08R2456
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-11156-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103310-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details