HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L11005MD

Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount – 10 contacts (5+5). Gold finish on contact area and termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount – 10 contacts (5+5). Gold finish on contact area and termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L11005MD - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L11005MD
5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L11005MD
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount – 10 contacts (5+5). Gold finish on contact area and termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount – 10 contacts (5+5).
  • Gold finish on contact area and termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5L11005MD-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5L11005MD-ND
Headers, Male Pins M80-5L11005MD-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin - 52AC5372 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
52AC5372
5+5 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin 52AC5372
5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5L11005MD M80-5L11005MD-ND 52AC5372
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins 5+5 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data