HARWIN 4+4 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L10842MC

Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 101Lok retainers - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L10842MC - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L10842MC
4+4 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L10842MC
Double Row, 3mm PC Tail connector with 101Lok retainers - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 101Lok retainers - 8 contacts (4+4).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1286-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1286-5-ND
Headers, Male Pins 952-1286-5-ND
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male 8 Position, 2Mm; Connector Systems Harwin - 08R2455 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 8 Position, 2Mm; Connector Systems Harwin
08R2455
Wire-Board Connector, Male 8 Position, 2Mm; Connector Systems Harwin 08R2455
WIRE-BOARD CONNECTOR, MALE 8 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 8 POSITION, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5L10842MC 952-1286-5-ND 08R2455
Product Name 4+4 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins Wire-Board Connector, Male 8 Position, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 5473217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-025LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98252-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details