HARWIN 3+3 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L10642MD

Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal Throughboard Conn. 101Lok - M80-5L10642MD - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal Throughboard Conn. 101Lok
M80-5L10642MD
3+3 Pos. Male DIL Horizontal Throughboard Conn. 101Lok M80-5L10642MD
Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector, 101Lok retainers with 5mm board mount - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to board mount jackscrews. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3557-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3557-ND
Headers, Male Pins 952-3557-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin - 52AC5371 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
52AC5371
3+3 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin 52AC5371
3+3 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

3+3 Pos. Male DIL Horizontal Throughboard Conn. 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5L10642MD 952-3557-ND 52AC5371
Product Name 3+3 Pos. Male DIL Horizontal Throughboard Conn. 101Lok Headers, Male Pins 3+3 Pos. Male Dil Horizontal Throughboard Conn. 101Lok Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401603ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details