Harwin Plc 19+19 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D13805M2

Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 38 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 38 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19+19 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount - M80-5D13805M2 - Harwin Plc
Portsmouth, United Kingdom
19+19 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
M80-5D13805M2
19+19 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D13805M2
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 38 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 38 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5D13805M2
Product Name 19+19 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS®75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Connector Type Wire to Board Connector
View Details
4 suppliers
DC Micro (M12) receptacle - 888D-F4AC2-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Soldering base - PCBC-A-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details