HARWIN 10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D12005M2

Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount - M80-5D12005M2 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
M80-5D12005M2
10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D12005M2
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 20 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5D12005M2
Product Name 10+10 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190102 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Bergstak ® - 10069524-143402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers