Harwin Plc 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok M80-5D11405MC

Description
Complete kit: housing with 101Lok retainers fitted, 14 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with 101Lok retainers fitted, 14 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok - M80-5D11405MC - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok
M80-5D11405MC
7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok M80-5D11405MC
Complete kit: housing with 101Lok retainers fitted, 14 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with 101Lok retainers fitted, 14 x contacts loose – Gold finish on contact area and termination.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5D11405MC
Product Name 7+7 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 10; 10 A; 300 V; 0.197 in. - 70078473 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details