Harwin Plc 6+6 Pos. Male Plug DIL 22 AWG Straight Cable Connector Kit, 101Lok, Gold M80-5D11205MC

Description
Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with 101Lok bayonet receptacles for fast, simple mating and release. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with 101Lok bayonet receptacles for fast, simple mating and release. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male Plug DIL 22 AWG Straight Cable Connector Kit, 101Lok, Gold - M80-5D11205MC - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male Plug DIL 22 AWG Straight Cable Connector Kit, 101Lok, Gold
M80-5D11205MC
6+6 Pos. Male Plug DIL 22 AWG Straight Cable Connector Kit, 101Lok, Gold M80-5D11205MC
Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with 101Lok bayonet receptacles for fast, simple mating and release. Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Male plug Double Row straight cable housing and 12 straight signal contacts (6+6). Fitted with 101Lok bayonet receptacles for fast, simple mating and release.
  • Large Bore crimp contact M80-1940005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5D11205MC
Product Name 6+6 Pos. Male Plug DIL 22 AWG Straight Cable Connector Kit, 101Lok, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

9 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-09-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
4+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, 101Lok - M80-4C10405FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
3 Pos. Female Receptacle SIL Straight Cable Housing, No Jackscrews - M300-225039600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 10.0 amps
View Details