HARWIN 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D11005M3

Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount - M80-5D11005M3 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
M80-5D11005M3
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D11005M3
Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 5mm panel mount jackscrews fitted, 10 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5D11005M3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5D11005M3-ND
Free Hanging, Panel Mount 952-M80-5D11005M3-ND
5+5 POS. MALE DIL 22AWG CABLE CO

5+5 POS. MALE DIL 22AWG CABLE CO

Buy Now Datasheet
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Harwin - 47AK6758 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Harwin
47AK6758
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Harwin 47AK6758
5+5 POS. MALE DIL 22AWG CABLE CONN. KIT JACKSCREWS

5+5 POS. MALE DIL 22AWG CABLE CONN. KIT JACKSCREWS

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5D11005M3 952-M80-5D11005M3-ND 47AK6758
Product Name 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount 5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Pin-In-Paste
View Details
2 suppliers