HARWIN 4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok M80-5D10805MC

Description
Complete kit: housing with 101Lok retainers fitted, 8 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with 101Lok retainers fitted, 8 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok - M80-5D10805MC - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok
M80-5D10805MC
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok M80-5D10805MC
Complete kit: housing with 101Lok retainers fitted, 8 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with 101Lok retainers fitted, 8 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5D10805MC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5D10805MC-ND
Free Hanging, Panel Mount M80-5D10805MC-ND
16 Position Rectangular Header Connector Crimp Gold 22 AWG

16 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
4+4 Pos. Male Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin - 07W9740 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
07W9740
4+4 Pos. Male Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin 07W9740
4+4 Pos. Male DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

4+4 Pos. Male DIL 22AWG Cable Conn. Kit 101Lok RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5D10805MC M80-5D10805MC-ND 07W9740
Product Name 4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok Free Hanging, Panel Mount 4+4 Pos. Male Dil 22Awg Cable Conn. Kit 101Lok Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Latch-N-Lok™ - 10039632-4747711LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
View Details