Harwin Plc 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok M80-5D10605MC

Description
Complete kit: housing with 101Lok retainers fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with 101Lok retainers fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok - M80-5D10605MC - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok
M80-5D10605MC
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok M80-5D10605MC
Complete kit: housing with 101Lok retainers fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with 101Lok retainers fitted, 6 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5D10605MC-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5D10605MC-ND
Free Hanging, Panel Mount 952-M80-5D10605MC-ND
3+3 POS. MALE DIL 22AWG CABLE CO

3+3 POS. MALE DIL 22AWG CABLE CO

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-5D10605MC 952-M80-5D10605MC-ND
Product Name 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, 101Lok Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-03-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
9 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-09-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
6 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers