Harwin Plc 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D10605M2

Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 6 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 6 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount - M80-5D10605M2 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
M80-5D10605M2
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D10605M2
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 6 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 6 x contacts + slotted panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5D10605M2
Product Name 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 14 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
2 Pos. Female SIL 14 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 Pos. Female SIL 12 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F2-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers