Harwin Plc 2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D10405M2

Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount - M80-5D10405M2 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
M80-5D10405M2
2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount M80-5D10405M2
Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with vertical 3.5mm panel mount jackscrews fitted, 4 x contacts + slotted panel mount nuts loose – Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5D10405M2
Product Name 2+2 Pos. Male DIL 22 AWG Cable Conn. Kit, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Metal Push Pull Break Away  EMC Shielding Connector Outdoor IP68 Waterproof - A/U Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details