HARWIN 22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C14405MU

Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 44 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 44 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C14405MU - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C14405MU
22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C14405MU
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 44 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 44 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C14405MU-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C14405MU-ND
Free Hanging, Panel Mount 952-M80-5C14405MU-ND
44 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

44 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
44-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin - 47AK6754 - Newark, An Avnet Company
Chicago, IL, United States
44-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin
47AK6754
44-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin 47AK6754
44-WAY DATAMATE J-TEK MALE CRIMP CONNECTOR (SMALL BORE) WITH HARDWARE (MU)

44-WAY DATAMATE J-TEK MALE CRIMP CONNECTOR (SMALL BORE) WITH HARDWARE (MU)

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C14405MU 952-M80-5C14405MU-ND 47AK6754
Product Name 22+22 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount 44-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K200A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details