HARWIN 15+15 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin M80-5C13005MC

Description
15+15 Pos. Male DIL 24-28AWG Cable Conn. Kit 101Lok
Description
15+15 Pos. Male DIL 24-28AWG Cable Conn. Kit 101Lok
Datasheet Summary
Powered by GS/AI

The 15+15 Pos. Male DIL 24-28 AWG Cable Conn. Kit, part number M80-5C13005MC, from Harwin Plc features a housing made of glass-filled PPS with a UL94V-0 rating, ensuring durability and flame resistance. The contacts are constructed from brass with a gold finish, providing reliable conductivity. This kit includes 30 loose contacts and is designed for use with 24 to 28 AWG cables, accommodating a maximum insulation diameter of 1.10 mm. The recommended wire type is BS 3G 210 Type A, and the kit is compatible with the M22520/2-01 crimp tool and Z80-280 contact insertion and extraction tool. For additional contacts, part number M80-1950005 can be used. This product is suitable for applications requiring a compact and reliable connection solution.

Datasheet Summary
Powered by GS/AI

The 15+15 Pos. Male DIL 24-28 AWG Cable Conn. Kit, part number M80-5C13005MC, from Harwin Plc features a housing made of glass-filled PPS with a UL94V-0 rating, ensuring durability and flame resistance. The contacts are constructed from brass with a gold finish, providing reliable conductivity. This kit includes 30 loose contacts and is designed for use with 24 to 28 AWG cables, accommodating a maximum insulation diameter of 1.10 mm. The recommended wire type is BS 3G 210 Type A, and the kit is compatible with the M22520/2-01 crimp tool and Z80-280 contact insertion and extraction tool. For additional contacts, part number M80-1950005 can be used. This product is suitable for applications requiring a compact and reliable connection solution.

Suppliers

Company
Product
Description
Supplier Links
15+15 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin - 90AH0543 - Newark, An Avnet Company
Chicago, IL, United States
15+15 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin
90AH0543
15+15 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin 90AH0543
15+15 Pos. Male DIL 24-28AWG Cable Conn. Kit 101Lok

15+15 Pos. Male DIL 24-28AWG Cable Conn. Kit 101Lok

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90AH0543
Product Name 15+15 Pos. Male Dil 24-28Awg Cable Conn. Kit 101Lok Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details