HARWIN 14+14 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C12805MU

Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 28 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 28 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14+14 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C12805MU - Harwin Plc
Portsmouth, United Kingdom
14+14 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C12805MU
14+14 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C12805MU
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 28 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 28 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C12805MU-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C12805MU-ND
Free Hanging, Panel Mount 952-M80-5C12805MU-ND
28 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

28 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
28-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin - 47AK6747 - Newark, An Avnet Company
Chicago, IL, United States
28-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin
47AK6747
28-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin 47AK6747
28-WAY DATAMATE J-TEK MALE CRIMP CONNECTOR (SMALL BORE) WITH HARDWARE (MU)

28-WAY DATAMATE J-TEK MALE CRIMP CONNECTOR (SMALL BORE) WITH HARDWARE (MU)

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C12805MU 952-M80-5C12805MU-ND 47AK6747
Product Name 14+14 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount 28-Way Datamate J-Tek Male Crimp Connector (Small Bore) With Hardware (Mu) Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data